QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-32LJ28

Description
Module 2, 32 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
Request a Quote
Description
Module 2, 32 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear, left-handed, with 32 teeth, 28 mm bore, 64 mm pitch diameter, 68 mm outside diameter, 16 mm face width, 13 mm hub width, and 29 mm total length, made of SCM440 with induction-hardened tooth surfaces (50-60 HRC), conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976), with a helix angle of 21°30' and transverse pressure angle of 20°.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear, left-handed, with 32 teeth, 28 mm bore, 64 mm pitch diameter, 68 mm outside diameter, 16 mm face width, 13 mm hub width, and 29 mm total length, made of SCM440 with induction-hardened tooth surfaces (50-60 HRC), conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976), with a helix angle of 21°30' and transverse pressure angle of 20°.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-32LJ28 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-32LJ28
Commercial & Precision Helical Gears (metric) KKHG2-32LJ28
Module 2, 32 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore

Module 2, 32 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore

Supplier's Site Datasheet
Module 2, 32 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore - KKHG2-32LJ28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 32 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
KKHG2-32LJ28
Module 2, 32 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore KKHG2-32LJ28
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-32LJ28 KKHG2-32LJ28
Product Name Commercial & Precision Helical Gears (metric) Module 2, 32 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 32 32
Design Metric
Pressure Angle 20° 20°
PD 64 mm (2.52 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.75, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details