Module 2 ground helical gear with 28 teeth, right-hand helix, and a bore of 16 mm, manufactured from SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a face width of 16 mm, pitch diameter of 90.4 mm, outside diameter of 108 mm, and total length of 29 mm. It produces axial thrust forces and has an allowable bending strength torque of 9.21 N·m and surface durability torque of 8.83 N·m, with a theoretical normal backlash of 0.12-0.22 mm. The hub width is 13 mm and the bore is fixed at 16 mm. The part is designed to mesh only with its left-hand counterpart in the same module and must not be modified post-heat treatment.
Module 2, 28 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
You May Also Need:
Shafts
Bearings
Couplings
Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.
Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.
Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKHG2-28RJ17 | KKHG2-28RJ17 |
| Product Name | Commercial & Precision Helical Gears (metric) | Module 2, 28 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore |
| Gear Type | Helical | Helical; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 56 mm (2.2 inch) |