QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-25RJ22

Description
Module 2, 25 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Request a Quote
Description
Module 2, 25 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 25 teeth, right-hand helix, and a 22 mm bore, made of SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC, complying with JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a 20° transverse pressure angle, 21°30′ helix angle, and standard full-depth teeth. It generates axial thrust forces and is not interchangeable with KSH-type helical gears. Backlash ranges from 0.10 to 0.20 mm, and allowable torque is 7.90 N·m for bending strength and 6.86 N·m for surface durability. The hub width is 13 mm, face width is 16 mm, and overall length is 29 mm.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 25 teeth, right-hand helix, and a 22 mm bore, made of SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC, complying with JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a 20° transverse pressure angle, 21°30′ helix angle, and standard full-depth teeth. It generates axial thrust forces and is not interchangeable with KSH-type helical gears. Backlash ranges from 0.10 to 0.20 mm, and allowable torque is 7.90 N·m for bending strength and 6.86 N·m for surface durability. The hub width is 13 mm, face width is 16 mm, and overall length is 29 mm.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-25RJ22 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-25RJ22
Commercial & Precision Helical Gears (metric) KKHG2-25RJ22
Module 2, 25 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore

Module 2, 25 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore

Supplier's Site Datasheet
Module 2, 25 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore - KKHG2-25RJ22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 25 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
KKHG2-25RJ22
Module 2, 25 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore KKHG2-25RJ22
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-25RJ22 KKHG2-25RJ22
Product Name Commercial & Precision Helical Gears (metric) Module 2, 25 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 25 25
Design Metric
Pressure Angle 20° 20°
PD 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5216698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details