QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-25LJ15

Description
Module 2, 25 Tooth, Left Handed Ground Helical Gear with Finished 15mm Bore
Request a Quote
Description
Module 2, 25 Tooth, Left Handed Ground Helical Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear, left-handed, with 25 teeth, 15 mm bore, 50 mm pitch diameter, 54 mm outside diameter, 16 mm face width, and 13 mm hub width, made of SCM440 with induction-hardened teeth at 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998). The gear has a helix angle of 21°30', transverse pressure angle of 20°, and exhibits backlash between 0.10-0.20 mm. The allowable torque for bending strength is 7.90 N·m and 6.86 kgf·m for surface durability. Axial thrust forces are generated during operation.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear, left-handed, with 25 teeth, 15 mm bore, 50 mm pitch diameter, 54 mm outside diameter, 16 mm face width, and 13 mm hub width, made of SCM440 with induction-hardened teeth at 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998). The gear has a helix angle of 21°30', transverse pressure angle of 20°, and exhibits backlash between 0.10-0.20 mm. The allowable torque for bending strength is 7.90 N·m and 6.86 kgf·m for surface durability. Axial thrust forces are generated during operation.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-25LJ15 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-25LJ15
Commercial & Precision Helical Gears (metric) KKHG2-25LJ15
Module 2, 25 Tooth, Left Handed Ground Helical Gear with Finished 15mm Bore

Module 2, 25 Tooth, Left Handed Ground Helical Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 2, 25 Tooth, Left Handed Ground Helical Gear with Finished 15mm Bore - KKHG2-25LJ15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 25 Tooth, Left Handed Ground Helical Gear with Finished 15mm Bore
KKHG2-25LJ15
Module 2, 25 Tooth, Left Handed Ground Helical Gear with Finished 15mm Bore KKHG2-25LJ15
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-25LJ15 KKHG2-25LJ15
Product Name Commercial & Precision Helical Gears (metric) Module 2, 25 Tooth, Left Handed Ground Helical Gear with Finished 15mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 25 25
Design Metric
Pressure Angle 20° 20°
PD 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5216812 - RS Components, Ltd.
Specs
Gear Type Worm
Design Metric
Material Bronze, steel
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 1.5, 80 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK15080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details