QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-18RJ17

Description
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
Request a Quote
Description
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 18 teeth, right-hand helix, and a bore diameter of 17 mm, designed for high precision applications with JIS grade N6 or JIS grade 2 accuracy. The gear is made of SCM440 steel with tooth surface induction hardening, achieving a hardness of 50 to 60 HRC. It has a 21°30' helix angle and 20° transverse pressure angle. The part has a face width of 16 mm, pitch diameter of 36 mm, outside diameter of 40 mm, and hub diameter of 29 mm. Allowable torque is 3.25 N·m (0.33 kgf·m) for bending strength and 4.95 N·m (0.50 kgf·m) for surface durability. Backlash is specified as 0.10 to 0.20 mm. Axial thrust forces are generated during operation. Secondary operations on the tooth area are prohibited due to induction hardening. The part is not interchangeable with KSH-type helical gears.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 18 teeth, right-hand helix, and a bore diameter of 17 mm, designed for high precision applications with JIS grade N6 or JIS grade 2 accuracy. The gear is made of SCM440 steel with tooth surface induction hardening, achieving a hardness of 50 to 60 HRC. It has a 21°30' helix angle and 20° transverse pressure angle. The part has a face width of 16 mm, pitch diameter of 36 mm, outside diameter of 40 mm, and hub diameter of 29 mm. Allowable torque is 3.25 N·m (0.33 kgf·m) for bending strength and 4.95 N·m (0.50 kgf·m) for surface durability. Backlash is specified as 0.10 to 0.20 mm. Axial thrust forces are generated during operation. Secondary operations on the tooth area are prohibited due to induction hardening. The part is not interchangeable with KSH-type helical gears.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-18RJ17 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-18RJ17
Commercial & Precision Helical Gears (metric) KKHG2-18RJ17
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore

Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore - KKHG2-18RJ17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
KKHG2-18RJ17
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore KKHG2-18RJ17
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-18RJ17 KKHG2-18RJ17
Product Name Commercial & Precision Helical Gears (metric) Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 18 18
Design Metric
Pressure Angle 20° 20°
PD 36 mm (1.42 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5217297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details
KHK AG5-30R2E28, Module 530 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-30r2e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details