QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-18RJ16

Description
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 16mm Bore
Request a Quote
Description
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 16mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 18 teeth, right-hand helix, and a 16 mm bore, featuring a transverse pressure angle of 20°, helix angle of 21°30', and material SCM440 with tooth surface induction hardening to 50-60 HRC. Precision grade complies with JIS B1702-1:1998 grade N6 and JIS B1702:1976 grade 2. Designed for axial thrust load and non-interchangeable with KSH type gears. Fixed face width of 16 mm, hub width of 13 mm, and total length of 29 mm. Backlash ranges from 0.10-0.20 mm. Allowable torque is 4.95 N·m for bending strength and 3.25 N·m for surface durability. Weight is 0.17 kg.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 18 teeth, right-hand helix, and a 16 mm bore, featuring a transverse pressure angle of 20°, helix angle of 21°30', and material SCM440 with tooth surface induction hardening to 50-60 HRC. Precision grade complies with JIS B1702-1:1998 grade N6 and JIS B1702:1976 grade 2. Designed for axial thrust load and non-interchangeable with KSH type gears. Fixed face width of 16 mm, hub width of 13 mm, and total length of 29 mm. Backlash ranges from 0.10-0.20 mm. Allowable torque is 4.95 N·m for bending strength and 3.25 N·m for surface durability. Weight is 0.17 kg.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-18RJ16 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-18RJ16
Commercial & Precision Helical Gears (metric) KKHG2-18RJ16
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 16mm Bore

Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 16mm Bore

Supplier's Site Datasheet
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 16mm Bore - KKHG2-18RJ16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 16mm Bore
KKHG2-18RJ16
Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 16mm Bore KKHG2-18RJ16
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-18RJ16 KKHG2-18RJ16
Product Name Commercial & Precision Helical Gears (metric) Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 16mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 18 18
Design Metric
Pressure Angle 20° 20°
PD 36 mm (1.42 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 40 Tooth Brass Spur Gear - A 1B 2MY03040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details