QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-18LJ12

Description
Module 2, 18 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore
Request a Quote
Description
Module 2, 18 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gears made of SCM440 material with tooth surface induction hardened to 50-60 HRC, offering JIS grade N6 (JIS B1702-1:1998) or JIS grade 2 (JIS B1702:1976) precision. Helix angle is 21°30', transverse pressure angle is 20°, and teeth are standard full depth. Left-handed variants are designed to mesh with right-handed counterparts in the same module. Axial thrust forces are generated during operation. All variants share the same 12 mm hub bore diameter, 16 mm face width, and 29 mm total length, with backlash ranging between 0.10-0.22 mm. Secondary operations on the tooth surface are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gears made of SCM440 material with tooth surface induction hardened to 50-60 HRC, offering JIS grade N6 (JIS B1702-1:1998) or JIS grade 2 (JIS B1702:1976) precision. Helix angle is 21°30', transverse pressure angle is 20°, and teeth are standard full depth. Left-handed variants are designed to mesh with right-handed counterparts in the same module. Axial thrust forces are generated during operation. All variants share the same 12 mm hub bore diameter, 16 mm face width, and 29 mm total length, with backlash ranging between 0.10-0.22 mm. Secondary operations on the tooth surface are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-18LJ12 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-18LJ12
Commercial & Precision Helical Gears (metric) KKHG2-18LJ12
Module 2, 18 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore

Module 2, 18 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore

Supplier's Site Datasheet
Module 2, 18 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore - KKHG2-18LJ12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 18 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore
KKHG2-18LJ12
Module 2, 18 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore KKHG2-18LJ12
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-18LJ12 KKHG2-18LJ12
Product Name Commercial & Precision Helical Gears (metric) Module 2, 18 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 18 18
Design Metric
Pressure Angle 20° 20°
PD 36 mm (1.42 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Mitre & Bevel Gears - 1827993 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
Material Thermoplastic Polymer
View Details
KHK AG5-20R1E25, Module 520 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r1e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details