QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-100LJ50

Description
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 50mm Bore
Request a Quote
Description
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 50mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2, 100 teeth, left-hand helix, and a 50 mm bore, made of SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. Transverse pressure angle is 20°, helix angle is 21°30′, face width is 16 mm, pitch diameter is 200 mm, outside diameter is 204 mm, hub diameter is 13 mm, hub width is 29 mm, and total length is 387 mm. Theoretical normal backlash is 0.14-0.24 mm. Allowable torque for bending strength is 39.4 N·m and for surface durability is 132 N·m. Secondary operations on the tooth area are prohibited. The gear produces axial thrust forces.

Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2, 100 teeth, left-hand helix, and a 50 mm bore, made of SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. Transverse pressure angle is 20°, helix angle is 21°30′, face width is 16 mm, pitch diameter is 200 mm, outside diameter is 204 mm, hub diameter is 13 mm, hub width is 29 mm, and total length is 387 mm. Theoretical normal backlash is 0.14-0.24 mm. Allowable torque for bending strength is 39.4 N·m and for surface durability is 132 N·m. Secondary operations on the tooth area are prohibited. The gear produces axial thrust forces.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-100LJ50 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-100LJ50
Commercial & Precision Helical Gears (metric) KKHG2-100LJ50
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 50mm Bore

Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 50mm Bore

Supplier's Site Datasheet
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 50mm Bore - KKHG2-100LJ50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 50mm Bore
KKHG2-100LJ50
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 50mm Bore KKHG2-100LJ50
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-100LJ50 KKHG2-100LJ50
Product Name Commercial & Precision Helical Gears (metric) Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 50mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 100 100
Design Metric
Pressure Angle 20° 20°
PD 200 mm (7.87 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
48DP, 96 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48096 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 96
Pressure Angle 14.5°
View Details