QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-100LJ35

Description
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 35mm Bore
Request a Quote
Description
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 35mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKHG2-100LJ35 is a left-handed ground helical gear with a module of 2 and 100 teeth. It features a finished bore of 35mm, making it suitable for various applications requiring precise gear interactions. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. It has a transverse pressure angle of 20° and a helix angle of 21¬830'. The allowable torque for this gear is 1290 N¬?m, and it has a backlash range of 0.14 to 0.24 mm. This gear is designed to produce axial thrust forces and is not interchangeable with KSH type helical gears.

Datasheet Summary
Powered by GS/AI

The KKHG2-100LJ35 is a left-handed ground helical gear with a module of 2 and 100 teeth. It features a finished bore of 35mm, making it suitable for various applications requiring precise gear interactions. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. It has a transverse pressure angle of 20° and a helix angle of 21¬830'. The allowable torque for this gear is 1290 N¬?m, and it has a backlash range of 0.14 to 0.24 mm. This gear is designed to produce axial thrust forces and is not interchangeable with KSH type helical gears.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-100LJ35 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-100LJ35
Commercial & Precision Helical Gears (metric) KKHG2-100LJ35
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 35mm Bore

Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 35mm Bore

Supplier's Site Datasheet
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 35mm Bore - KKHG2-100LJ35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 35mm Bore
KKHG2-100LJ35
Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 35mm Bore KKHG2-100LJ35
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-100LJ35 KKHG2-100LJ35
Product Name Commercial & Precision Helical Gears (metric) Module 2, 100 Tooth, Left Handed Ground Helical Gear with Finished 35mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 100 100
Design Metric
Pressure Angle 20° 20°
PD 200 mm (7.87 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK KHG1.5-36RJ22, Module 1.5, 36 Tooth, Right Hand, Ground Helical Gears - khg1-5-36rj22 - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 36
Design Metric
View Details
Module 0.4, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details
Spur Gears - 1827967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details