QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1-90RJ15

Description
Module 1, 90 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore
Request a Quote
Description
Module 1, 90 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1 ground helical gear with 90 teeth, right-hand helix, and a 50 mm bore, made from SCM440 steel with induction-hardened tooth surfaces (50-60 HRC), meeting JIS grade N6 (JIS B1702-1:1998). The gear has a 21°30' helix angle, 20° transverse pressure angle, standard full-depth teeth, 18 mm face width, and 18 mm total length. It is rated for an allowable torque of 118 N·m (12.1 kgf·m) based on bending strength and surface durability, with a backlash range of 0.10-0.18 mm and a weight of 0.530 kg.

Datasheet Summary
Powered by GS/AI

Module 1 ground helical gear with 90 teeth, right-hand helix, and a 50 mm bore, made from SCM440 steel with induction-hardened tooth surfaces (50-60 HRC), meeting JIS grade N6 (JIS B1702-1:1998). The gear has a 21°30' helix angle, 20° transverse pressure angle, standard full-depth teeth, 18 mm face width, and 18 mm total length. It is rated for an allowable torque of 118 N·m (12.1 kgf·m) based on bending strength and surface durability, with a backlash range of 0.10-0.18 mm and a weight of 0.530 kg.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1-90RJ15 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1-90RJ15
Commercial & Precision Helical Gears (metric) KKHG1-90RJ15
Module 1, 90 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore

Module 1, 90 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 1, 90 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore - KKHG1-90RJ15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 90 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore
KKHG1-90RJ15
Module 1, 90 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore KKHG1-90RJ15
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1-90RJ15 KKHG1-90RJ15
Product Name Commercial & Precision Helical Gears (metric) Module 1, 90 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 90 90
Design Metric
Pressure Angle 20° 20°
PD 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-60R1E50, Module 660 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-60r1e50 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.75, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details