QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1-80RJ17

Description
Module 1, 80 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
Request a Quote
Description
Module 1, 80 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKHG1-80RJ17 is a precision helical gear with a module of 1 and 80 teeth, designed for right-hand rotation. It features a finished bore of 17 mm, allowing for easy integration into various mechanical systems. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear's design includes a transverse pressure angle of 20° and a helix angle of 21¬830', ensuring efficient power transmission and reduced noise during operation. The allowable torque for this gear is 41.0 N¬?m, with a weight of 0.440 kg. Backlash is specified between 0.10 to 0.18 mm, making it suitable for applications requiring precise movement. This gear is part of a series that emphasizes durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The KKHG1-80RJ17 is a precision helical gear with a module of 1 and 80 teeth, designed for right-hand rotation. It features a finished bore of 17 mm, allowing for easy integration into various mechanical systems. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear's design includes a transverse pressure angle of 20° and a helix angle of 21¬830', ensuring efficient power transmission and reduced noise during operation. The allowable torque for this gear is 41.0 N¬?m, with a weight of 0.440 kg. Backlash is specified between 0.10 to 0.18 mm, making it suitable for applications requiring precise movement. This gear is part of a series that emphasizes durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1-80RJ17 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1-80RJ17
Commercial & Precision Helical Gears (metric) KKHG1-80RJ17
Module 1, 80 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore

Module 1, 80 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 1, 80 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore - KKHG1-80RJ17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 80 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
KKHG1-80RJ17
Module 1, 80 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore KKHG1-80RJ17
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1-80RJ17 KKHG1-80RJ17
Product Name Commercial & Precision Helical Gears (metric) Module 1, 80 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 80 80
Design Metric
Pressure Angle 20° 20°
PD 80 mm (3.15 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.3, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK03200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Spur Gears - 1827948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details