QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1-70RJ22

Description
Module 1, 70 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Request a Quote
Description
Module 1, 70 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1 ground helical gear with 70 teeth, right-hand helix, and a bore of 40 mm, designed for applications requiring high precision and surface durability. Made from SCM440 steel with induction-hardened teeth at 50-60 HRC, it has a helix angle of 21°30', transverse pressure angle of 20°, and meets JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. The gear has a pitch diameter of 70 mm, outside diameter of 72 mm, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. It supports an allowable torque of 35.2 N·m (bending strength) and 68.9 N·m (surface durability), with a backlash range of 0.10-0.18 mm and a weight of 0.320 kg. Axial thrust forces are generated during operation. Secondary operations on the tooth area are not permitted due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 1 ground helical gear with 70 teeth, right-hand helix, and a bore of 40 mm, designed for applications requiring high precision and surface durability. Made from SCM440 steel with induction-hardened teeth at 50-60 HRC, it has a helix angle of 21°30', transverse pressure angle of 20°, and meets JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. The gear has a pitch diameter of 70 mm, outside diameter of 72 mm, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. It supports an allowable torque of 35.2 N·m (bending strength) and 68.9 N·m (surface durability), with a backlash range of 0.10-0.18 mm and a weight of 0.320 kg. Axial thrust forces are generated during operation. Secondary operations on the tooth area are not permitted due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1-70RJ22 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1-70RJ22
Commercial & Precision Helical Gears (metric) KKHG1-70RJ22
Module 1, 70 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore

Module 1, 70 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore

Supplier's Site Datasheet
Module 1, 70 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore - KKHG1-70RJ22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 70 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
KKHG1-70RJ22
Module 1, 70 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore KKHG1-70RJ22
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1-70RJ22 KKHG1-70RJ22
Product Name Commercial & Precision Helical Gears (metric) Module 1, 70 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 70 70
Design Metric
Pressure Angle 20° 20°
PD 70 mm (2.76 inch)
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 72 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32072A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details