QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1-60L

Description
Module 1, 60 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 1, 60 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1 left-handed ground helical gear with 60 teeth, plain bore, and a face width of 8 mm; tooth surface hardness ranges from 50 to 60 HRC; material is SCM440 with induction hardening; helix angle is 21°30'; precision grade is JIS grade N6 (JIS B1702-1:1998); allowable torque is 49.4 N·m (5.04 kgf·m); backlash is 0.10-0.18 mm; weight is 0.260 kg.

Datasheet Summary
Powered by GS/AI

Module 1 left-handed ground helical gear with 60 teeth, plain bore, and a face width of 8 mm; tooth surface hardness ranges from 50 to 60 HRC; material is SCM440 with induction hardening; helix angle is 21°30'; precision grade is JIS grade N6 (JIS B1702-1:1998); allowable torque is 49.4 N·m (5.04 kgf·m); backlash is 0.10-0.18 mm; weight is 0.260 kg.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1-60L - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1-60L
Commercial & Precision Helical Gears (metric) KKHG1-60L
Module 1, 60 Tooth, Left Handed Ground Helical Gear with Plain Bore

Module 1, 60 Tooth, Left Handed Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 1, 60 Tooth, Left Handed Ground Helical Gear with Plain Bore - KKHG1-60L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 60 Tooth, Left Handed Ground Helical Gear with Plain Bore
KKHG1-60L
Module 1, 60 Tooth, Left Handed Ground Helical Gear with Plain Bore KKHG1-60L
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1-60L KKHG1-60L
Product Name Commercial & Precision Helical Gears (metric) Module 1, 60 Tooth, Left Handed Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 60 60
Design Metric
Pressure Angle 20° 20°
PD 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK KHG1.5-90LJ20, Module 1.5, 90 Tooth, Left Hand, Ground Helical Gears - khg1-5-90lj20 - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 90
Design Metric
View Details
Spur Gears - 1827816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details