QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1-50LJ17

Description
Module 1, 50 Tooth, Left Handed Ground Helical Gear with Finished 17mm Bore
Request a Quote
Description
Module 1, 50 Tooth, Left Handed Ground Helical Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1 ground helical gear with 50 teeth, left-handed helix, 17 mm bore, 50~60 HRC tooth hardness, and 0.08~0.16 mm backlash, made from SCM440 with induction-hardened teeth. The gear has a pitch diameter of 50 mm, outside diameter of 52 mm, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. It has an allowable torque of 33.3 N·m (3.40 kgf·m) for surface durability and 23.6 N·m (2.41 kgf·m) for bending strength. Precision grade conforms to JIS grade N6 (JIS B1702-1: 1998).

Datasheet Summary
Powered by GS/AI

Module 1 ground helical gear with 50 teeth, left-handed helix, 17 mm bore, 50~60 HRC tooth hardness, and 0.08~0.16 mm backlash, made from SCM440 with induction-hardened teeth. The gear has a pitch diameter of 50 mm, outside diameter of 52 mm, face width of 8 mm, hub width of 10 mm, and total length of 18 mm. It has an allowable torque of 33.3 N·m (3.40 kgf·m) for surface durability and 23.6 N·m (2.41 kgf·m) for bending strength. Precision grade conforms to JIS grade N6 (JIS B1702-1: 1998).

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1-50LJ17 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1-50LJ17
Commercial & Precision Helical Gears (metric) KKHG1-50LJ17
Module 1, 50 Tooth, Left Handed Ground Helical Gear with Finished 17mm Bore

Module 1, 50 Tooth, Left Handed Ground Helical Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 1, 50 Tooth, Left Handed Ground Helical Gear with Finished 17mm Bore - KKHG1-50LJ17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 50 Tooth, Left Handed Ground Helical Gear with Finished 17mm Bore
KKHG1-50LJ17
Module 1, 50 Tooth, Left Handed Ground Helical Gear with Finished 17mm Bore KKHG1-50LJ17
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1-50LJ17 KKHG1-50LJ17
Product Name Commercial & Precision Helical Gears (metric) Module 1, 50 Tooth, Left Handed Ground Helical Gear with Finished 17mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
PD 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details