QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1.5-90LJ30

Description
Module 1.5, 90 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
Request a Quote Datasheet
Description
Module 1.5, 90 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1.5-90LJ30 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1.5-90LJ30
Commercial & Precision Helical Gears (metric) KKHG1.5-90LJ30
Module 1.5, 90 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore

Module 1.5, 90 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore

Supplier's Site Datasheet
Module 1.5, 90 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore - KKHG1.5-90LJ30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 90 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
KKHG1.5-90LJ30
Module 1.5, 90 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore KKHG1.5-90LJ30
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1.5-90LJ30 KKHG1.5-90LJ30
Product Name Commercial & Precision Helical Gears (metric) Module 1.5, 90 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 90 90
Design Metric
Pressure Angle 20° 20°
PD 135 mm (5.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK KHG1.5-40RJ25, Module 1.5, 40 Tooth, Right Hand, Ground Helical Gears - khg1-5-40rj25 - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 40
Design Metric
View Details
Spur Gears - 1827934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details