QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1.5-80RJ40

Description
Module 1.5, 80 Tooth, Right Hand Ground Helical Gear with Finished 40mm Bore
Request a Quote
Description
Module 1.5, 80 Tooth, Right Hand Ground Helical Gear with Finished 40mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKHG1.5-80RJ40 is a precision helical gear with a module of 1.5 and 80 teeth, designed for right-hand rotation. It features a finished bore of 40 mm, making it suitable for various applications requiring precise motion transfer. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. It has a transverse pressure angle of 20° and a helix angle of 21¬830', ensuring efficient power transmission. The allowable torque for this gear is 343 N¬?m, with a weight of 13.5 kg. Backlash is specified between 0.12 to 0.20 mm, indicating its precision in operation. This gear is part of a series that includes various configurations, allowing for compatibility with other helical gears in the same module.

Datasheet Summary
Powered by GS/AI

The KKHG1.5-80RJ40 is a precision helical gear with a module of 1.5 and 80 teeth, designed for right-hand rotation. It features a finished bore of 40 mm, making it suitable for various applications requiring precise motion transfer. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. It has a transverse pressure angle of 20° and a helix angle of 21¬830', ensuring efficient power transmission. The allowable torque for this gear is 343 N¬?m, with a weight of 13.5 kg. Backlash is specified between 0.12 to 0.20 mm, indicating its precision in operation. This gear is part of a series that includes various configurations, allowing for compatibility with other helical gears in the same module.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1.5-80RJ40 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1.5-80RJ40
Commercial & Precision Helical Gears (metric) KKHG1.5-80RJ40
Module 1.5, 80 Tooth, Right Hand Ground Helical Gear with Finished 40mm Bore

Module 1.5, 80 Tooth, Right Hand Ground Helical Gear with Finished 40mm Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth, Right Hand Ground Helical Gear with Finished 40mm Bore - KKHG1.5-80RJ40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth, Right Hand Ground Helical Gear with Finished 40mm Bore
KKHG1.5-80RJ40
Module 1.5, 80 Tooth, Right Hand Ground Helical Gear with Finished 40mm Bore KKHG1.5-80RJ40
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1.5-80RJ40 KKHG1.5-80RJ40
Product Name Commercial & Precision Helical Gears (metric) Module 1.5, 80 Tooth, Right Hand Ground Helical Gear with Finished 40mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 80 80
Design Metric
Pressure Angle 20° 20°
PD 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
KHK AG4-40R1, Module 4, 40 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-40r1 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details