QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1.5-70R

Description
Module 1.5, 70 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 1.5, 70 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ground helical gear with module 1.5, 70 teeth, and right-hand helix, made of SCM440 with induction-hardened tooth surfaces at 50-60 HRC, featuring a 20° transverse pressure angle and a 21°30' helix angle, compliant with JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976), with a bore diameter of 60 mm, hub diameter of 105 mm, pitch diameter of 105 mm, outside diameter of 108 mm, face width of 24 mm, hub width of 12 mm, and total length of 114 mm, capable of transmitting 11.6 N·m bending strength and 26.1 N·m surface durability, with theoretical normal backlash of 0.12-0.20 mm and weight of 1.02 kg.

Datasheet Summary
Powered by GS/AI

Ground helical gear with module 1.5, 70 teeth, and right-hand helix, made of SCM440 with induction-hardened tooth surfaces at 50-60 HRC, featuring a 20° transverse pressure angle and a 21°30' helix angle, compliant with JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976), with a bore diameter of 60 mm, hub diameter of 105 mm, pitch diameter of 105 mm, outside diameter of 108 mm, face width of 24 mm, hub width of 12 mm, and total length of 114 mm, capable of transmitting 11.6 N·m bending strength and 26.1 N·m surface durability, with theoretical normal backlash of 0.12-0.20 mm and weight of 1.02 kg.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1.5-70R - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1.5-70R
Commercial & Precision Helical Gears (metric) KKHG1.5-70R
Module 1.5, 70 Tooth, Right Hand Ground Helical Gear with Plain Bore

Module 1.5, 70 Tooth, Right Hand Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 70 Tooth, Right Hand Ground Helical Gear with Plain Bore - KKHG1.5-70R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 70 Tooth, Right Hand Ground Helical Gear with Plain Bore
KKHG1.5-70R
Module 1.5, 70 Tooth, Right Hand Ground Helical Gear with Plain Bore KKHG1.5-70R
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1.5-70R KKHG1.5-70R
Product Name Commercial & Precision Helical Gears (metric) Module 1.5, 70 Tooth, Right Hand Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 70 70
Design Metric
Pressure Angle 20° 20°
PD 105 mm (4.13 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.5, 110 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 110
Design Metric
View Details