QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1.5-60LJ25

Description
Module 1.5, 60 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore
Request a Quote
Description
Module 1.5, 60 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKHG1.5-60LJ25 is a precision helical gear with a module of 1.5 and 60 teeth, designed for left-handed applications. It features a finished bore of 25 mm, making it suitable for various mechanical assemblies. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear has a transverse pressure angle of 20° and a helix angle of 21¬830', ensuring efficient power transmission and reduced noise during operation. The allowable torque for this gear is 191 N¬?m, with a backlash specification of 0.10 to 0.18 mm. This gear is suitable for applications requiring high precision and durability.

Datasheet Summary
Powered by GS/AI

The KKHG1.5-60LJ25 is a precision helical gear with a module of 1.5 and 60 teeth, designed for left-handed applications. It features a finished bore of 25 mm, making it suitable for various mechanical assemblies. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear has a transverse pressure angle of 20° and a helix angle of 21¬830', ensuring efficient power transmission and reduced noise during operation. The allowable torque for this gear is 191 N¬?m, with a backlash specification of 0.10 to 0.18 mm. This gear is suitable for applications requiring high precision and durability.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1.5-60LJ25 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1.5-60LJ25
Commercial & Precision Helical Gears (metric) KKHG1.5-60LJ25
Module 1.5, 60 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore

Module 1.5, 60 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore

Supplier's Site Datasheet
Module 1.5, 60 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore - KKHG1.5-60LJ25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 60 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore
KKHG1.5-60LJ25
Module 1.5, 60 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore KKHG1.5-60LJ25
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1.5-60LJ25 KKHG1.5-60LJ25
Product Name Commercial & Precision Helical Gears (metric) Module 1.5, 60 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 60 60
Design Metric
Pressure Angle 20° 20°
PD 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
KHK SSCP20-25HJ35, CP20, Module6.37, 25 Tooth, CP Carbon Steel Spur Gears - sscp20-25hj35 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details