QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1.5-52RJ30

Description
Module 1.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
Request a Quote
Description
Module 1.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKHG1.5-52RJ30 is a precision helical gear with a module of 1.5 and 52 teeth, designed for right-hand rotation. It features a finished bore of 30 mm, allowing for easy integration into various mechanical systems. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear's design includes a transverse pressure angle of 20° and a helix angle of 21¬830', ensuring efficient power transmission and reduced noise during operation. The allowable torque for this gear is 140 N¬?m, making it suitable for applications requiring moderate torque handling. Backlash is specified between 0.10 to 0.18 mm, indicating precise meshing characteristics. This gear is part of a series that includes both right and left-handed variants, which are designed to mesh together but are not interchangeable with other types.

Datasheet Summary
Powered by GS/AI

The KKHG1.5-52RJ30 is a precision helical gear with a module of 1.5 and 52 teeth, designed for right-hand rotation. It features a finished bore of 30 mm, allowing for easy integration into various mechanical systems. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear's design includes a transverse pressure angle of 20° and a helix angle of 21¬830', ensuring efficient power transmission and reduced noise during operation. The allowable torque for this gear is 140 N¬?m, making it suitable for applications requiring moderate torque handling. Backlash is specified between 0.10 to 0.18 mm, indicating precise meshing characteristics. This gear is part of a series that includes both right and left-handed variants, which are designed to mesh together but are not interchangeable with other types.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1.5-52RJ30 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1.5-52RJ30
Commercial & Precision Helical Gears (metric) KKHG1.5-52RJ30
Module 1.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore

Module 1.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore

Supplier's Site Datasheet
Module 1.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore - KKHG1.5-52RJ30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
KKHG1.5-52RJ30
Module 1.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore KKHG1.5-52RJ30
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1.5-52RJ30 KKHG1.5-52RJ30
Product Name Commercial & Precision Helical Gears (metric) Module 1.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 52 52
Design Metric
Pressure Angle 20° 20°
PD 78 mm (3.07 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 14 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK AG6-30R1E22, Module 630 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 5216783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details