QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1.5-30RJ17

Description
Module 1.5, 30 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
Request a Quote
Description
Module 1.5, 30 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1.5 right-hand ground helical gear with 30 teeth, 12 mm hub width, 38 mm bore diameter, 45 mm pitch diameter, 48 mm outside diameter, 24 mm face width, 41.6 mm total length, and a tooth hardness of 50 to 60 HRC. Made of SCM440 with induction-hardened tooth surfaces. Precision grade meets JIS B1702-1:1998 Grade N6 and JIS B1702:1976 Grade 2. Helix angle is 21°30', transverse pressure angle is 20°, and backlash ranges from 0.08 to 0.16 mm. Allowable torque is 4.26 N·m (bending strength) and 4.24 kgf·m (surface durability). The gear produces axial thrust forces and cannot undergo secondary operations on the tooth area due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 1.5 right-hand ground helical gear with 30 teeth, 12 mm hub width, 38 mm bore diameter, 45 mm pitch diameter, 48 mm outside diameter, 24 mm face width, 41.6 mm total length, and a tooth hardness of 50 to 60 HRC. Made of SCM440 with induction-hardened tooth surfaces. Precision grade meets JIS B1702-1:1998 Grade N6 and JIS B1702:1976 Grade 2. Helix angle is 21°30', transverse pressure angle is 20°, and backlash ranges from 0.08 to 0.16 mm. Allowable torque is 4.26 N·m (bending strength) and 4.24 kgf·m (surface durability). The gear produces axial thrust forces and cannot undergo secondary operations on the tooth area due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1.5-30RJ17 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1.5-30RJ17
Commercial & Precision Helical Gears (metric) KKHG1.5-30RJ17
Module 1.5, 30 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore

Module 1.5, 30 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 1.5, 30 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore - KKHG1.5-30RJ17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 30 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
KKHG1.5-30RJ17
Module 1.5, 30 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore KKHG1.5-30RJ17
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1.5-30RJ17 KKHG1.5-30RJ17
Product Name Commercial & Precision Helical Gears (metric) Module 1.5, 30 Tooth, Right Hand Ground Helical Gear with Finished 17mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
PD 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK KHG1.5-40RJ22, Module 1.5, 40 Tooth, Right Hand, Ground Helical Gears - khg1-5-40rj22 - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 40
Design Metric
View Details
Spur Gears - 1827933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details