QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1.5-30LJ20

Description
Module 1.5, 30 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore
Request a Quote
Description
Module 1.5, 30 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKHG1.5-30L is a left-handed ground helical gear with a module of 1.5, 30 teeth, and a bore diameter of 12 mm, hub diameter of 24 mm, pitch diameter of 45 mm, outside diameter of 48 mm, face width of 12 mm, hub width of 12 mm, and total length of 41.6 mm. It is made of SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC, meets JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards, and has a transverse pressure angle of 20° and a helix angle of 21°30'. The gear has a theoretical backlash of 0.08-0.16 mm and an allowable torque of 4.26 N·m (bending strength) and 4.24 kgf·m (surface durability). Axial thrust forces are generated during operation, and no secondary operations are permitted on the teeth due to induction hardening.

Datasheet Summary
Powered by GS/AI

The KKHG1.5-30L is a left-handed ground helical gear with a module of 1.5, 30 teeth, and a bore diameter of 12 mm, hub diameter of 24 mm, pitch diameter of 45 mm, outside diameter of 48 mm, face width of 12 mm, hub width of 12 mm, and total length of 41.6 mm. It is made of SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC, meets JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards, and has a transverse pressure angle of 20° and a helix angle of 21°30'. The gear has a theoretical backlash of 0.08-0.16 mm and an allowable torque of 4.26 N·m (bending strength) and 4.24 kgf·m (surface durability). Axial thrust forces are generated during operation, and no secondary operations are permitted on the teeth due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1.5-30LJ20 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1.5-30LJ20
Commercial & Precision Helical Gears (metric) KKHG1.5-30LJ20
Module 1.5, 30 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore

Module 1.5, 30 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore

Supplier's Site Datasheet
Module 1.5, 30 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore - KKHG1.5-30LJ20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 30 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore
KKHG1.5-30LJ20
Module 1.5, 30 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore KKHG1.5-30LJ20
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1.5-30LJ20 KKHG1.5-30LJ20
Product Name Commercial & Precision Helical Gears (metric) Module 1.5, 30 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
PD 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 68 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05068 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 68
Design Metric
View Details