QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1.5-25RJ15

Description
Module 1.5, 25 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore
Request a Quote
Description
Module 1.5, 25 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1.5 right-hand ground helical gear made of SCM440 with induction-hardened tooth surfaces at 50-60 HRC, featuring a 15 mm bore, 25 teeth, and a helix angle of 21°30'. It complies with JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. The gear produces axial thrust forces and has a theoretical normal backlash of 0.08-0.16 mm. The pitch diameter is 37.5 mm, outside diameter is 40.5 mm, face width is 12 mm, and allowable torque is 3.33 N·m (bending strength) and 2.83 N·m (surface durability).

Datasheet Summary
Powered by GS/AI

Module 1.5 right-hand ground helical gear made of SCM440 with induction-hardened tooth surfaces at 50-60 HRC, featuring a 15 mm bore, 25 teeth, and a helix angle of 21°30'. It complies with JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. The gear produces axial thrust forces and has a theoretical normal backlash of 0.08-0.16 mm. The pitch diameter is 37.5 mm, outside diameter is 40.5 mm, face width is 12 mm, and allowable torque is 3.33 N·m (bending strength) and 2.83 N·m (surface durability).

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1.5-25RJ15 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1.5-25RJ15
Commercial & Precision Helical Gears (metric) KKHG1.5-25RJ15
Module 1.5, 25 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore

Module 1.5, 25 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 1.5, 25 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore - KKHG1.5-25RJ15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 25 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore
KKHG1.5-25RJ15
Module 1.5, 25 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore KKHG1.5-25RJ15
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1.5-25RJ15 KKHG1.5-25RJ15
Product Name Commercial & Precision Helical Gears (metric) Module 1.5, 25 Tooth, Right Hand Ground Helical Gear with Finished 15mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 25 25
Design Metric
Pressure Angle 20° 20°
PD 38 mm (1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 5215825 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
Material Hardened; Steel
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 12 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
View Details