QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1.5-100LJ32

Description
Module 1.5, 100 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore
Request a Quote
Description
Module 1.5, 100 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ground helical gear with module 1.5, 100 teeth, left-hand helix, and a 70 mm bore. It has a 150 mm pitch diameter, 153 mm outside diameter, 24 mm face width, and 12 mm hub width. The gear is made of SCM440 with induction-hardened tooth surfaces at 50-60 HRC, splined for a 12 mm keyway, and meets JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. The allowable torque is 554 N·m (56.5 kgf·m) based on bending strength and surface durability, with a backlash range of 0.12-0.20 mm. Axial thrust forces are generated during operation. Secondary operations on the teeth are not permitted due to induction hardening.

Datasheet Summary
Powered by GS/AI

Ground helical gear with module 1.5, 100 teeth, left-hand helix, and a 70 mm bore. It has a 150 mm pitch diameter, 153 mm outside diameter, 24 mm face width, and 12 mm hub width. The gear is made of SCM440 with induction-hardened tooth surfaces at 50-60 HRC, splined for a 12 mm keyway, and meets JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. The allowable torque is 554 N·m (56.5 kgf·m) based on bending strength and surface durability, with a backlash range of 0.12-0.20 mm. Axial thrust forces are generated during operation. Secondary operations on the teeth are not permitted due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1.5-100LJ32 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1.5-100LJ32
Commercial & Precision Helical Gears (metric) KKHG1.5-100LJ32
Module 1.5, 100 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore

Module 1.5, 100 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore

Supplier's Site Datasheet
Module 1.5, 100 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore - KKHG1.5-100LJ32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore
KKHG1.5-100LJ32
Module 1.5, 100 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore KKHG1.5-100LJ32
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1.5-100LJ32 KKHG1.5-100LJ32
Product Name Commercial & Precision Helical Gears (metric) Module 1.5, 100 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 100 100
Design Metric
Pressure Angle 20° 20°
PD 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Module 0.4, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details