Module 1, right-hand ground helical gear made of SCM440 with induction-hardened teeth (50-60 HRC), precision grade JIS N6 (JIS B1702-1:1998), 48 teeth, 8 mm face width, 18 mm total length, and 50 mm pitch diameter. Allows torque of 22.5 N·m (2.29 kgf·m) for surface durability and 30.5 N·m (3.11 kgf·m) for bending strength, with backlash of 0.08-0.16 mm. Hub width is 10 mm, outside diameter is 50 mm, and bore diameter is not specified but assumed to match standard S1 configuration. Axial thrust forces are generated during operation. Suitable for use only as paired right- and left-hand variants with identical module; not interchangeable with KSH type gears.
Module 1, 48 Tooth, Right Hand Ground Helical Gear with Finished 12mm Bore
You May Also Need:
Shafts
Bearings
Couplings
Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.
Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.
Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKHG1-48RJ12 | KKHG1-48RJ12 |
| Product Name | Commercial & Precision Helical Gears (metric) | Module 1, 48 Tooth, Right Hand Ground Helical Gear with Finished 12mm Bore |
| Gear Type | Helical | Helical; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 48 mm (1.89 inch) |