QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1-30LJ12

Description
Module 1, 30 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore
Request a Quote Datasheet
Description
Module 1, 30 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1-30LJ12 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1-30LJ12
Commercial & Precision Helical Gears (metric) KKHG1-30LJ12
Module 1, 30 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore

Module 1, 30 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore

Supplier's Site Datasheet
Module 1, 30 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore - KKHG1-30LJ12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 30 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore
KKHG1-30LJ12
Module 1, 30 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore KKHG1-30LJ12
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1-30LJ12 KKHG1-30LJ12
Product Name Commercial & Precision Helical Gears (metric) Module 1, 30 Tooth, Left Handed Ground Helical Gear with Finished 12mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
PD 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 8787856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details
KHK KHG1.5-70RJ22, Module 1.5, 70 Tooth, Right Hand, Ground Helical Gears - khg1-5-70rj22 - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 70
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details