QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG1-22RJ8

Description
Module 1, 22 Tooth, Right Hand Ground Helical Gear with Finished 8mm Bore
Request a Quote
Description
Module 1, 22 Tooth, Right Hand Ground Helical Gear with Finished 8mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1 ground helical gear with 22 teeth, right-hand helix, and 8 mm bore, made of SCM440 with tooth surface induction hardened to 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). Face width is 8 mm, pitch diameter is 22 mm, outside diameter is 24 mm, and hub width is 10 mm. Theoretical normal backlash is 0.08-0.16 mm. Includes axial thrust forces typical of helical gears. Secondary operations on teeth are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 1 ground helical gear with 22 teeth, right-hand helix, and 8 mm bore, made of SCM440 with tooth surface induction hardened to 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). Face width is 8 mm, pitch diameter is 22 mm, outside diameter is 24 mm, and hub width is 10 mm. Theoretical normal backlash is 0.08-0.16 mm. Includes axial thrust forces typical of helical gears. Secondary operations on teeth are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG1-22RJ8 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG1-22RJ8
Commercial & Precision Helical Gears (metric) KKHG1-22RJ8
Module 1, 22 Tooth, Right Hand Ground Helical Gear with Finished 8mm Bore

Module 1, 22 Tooth, Right Hand Ground Helical Gear with Finished 8mm Bore

Supplier's Site Datasheet
Module 1, 22 Tooth, Right Hand Ground Helical Gear with Finished 8mm Bore - KKHG1-22RJ8 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 22 Tooth, Right Hand Ground Helical Gear with Finished 8mm Bore
KKHG1-22RJ8
Module 1, 22 Tooth, Right Hand Ground Helical Gear with Finished 8mm Bore KKHG1-22RJ8
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG1-22RJ8 KKHG1-22RJ8
Product Name Commercial & Precision Helical Gears (metric) Module 1, 22 Tooth, Right Hand Ground Helical Gear with Finished 8mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 22 22
Design Metric
Pressure Angle 20° 20°
PD 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Module 0.5, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details