KGC2-35 is a gear coupling inner hub with a 35 mm bore, module 2.5, and 45 teeth, made of S45C steel with induction-hardened tooth surfaces yielding 50~60 HRC hardness. It features a keyway sized 12 mm wide by 3.3 mm deep, a face width of 45 mm, and an outside diameter of 110 mm. The allowable torque is 392 N·m (40 kgf·m), based on keyway shear strength of 49 MPa. Total length is 65 mm, with backlash between 0.40~0.60 mm and a weight of 1.36 kg. Keyways conform to JIS B1301 with Js9 tolerance. No secondary operations are permitted on hardened tooth areas.
Module 2, 40 Tooth, 35mm Bore, Mild Steel Gear Coupling Inner Hub
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Flexible Couplings | Flexible Couplings |
| Product Number | KGC2-35 | KGC2-35 |
| Product Name | Gear Type Coupling Inner Hubs (metric) | Module 2, 40 Tooth, 35mm Bore, Mild Steel Gear Coupling Inner Hub |
| Coupling Type | Gear / Multi-Jaw | Spider |