QTC METRIC GEARS Gear Type Coupling Inner Hubs (metric) KGC2-32

Description
Module 2, 40 Tooth, 32mm Bore, Mild Steel Gear Coupling Inner Hub
Request a Quote
Description
Module 2, 40 Tooth, 32mm Bore, Mild Steel Gear Coupling Inner Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KGC2-32 is a gear coupling inner hub with a module of 2, 40 teeth, a 32 mm bore, and an outer diameter of 84 mm. The hub has a face width of 37 mm and a total length of 115 mm. It features a keyway sized 10 mm wide by 3.3 mm deep, with an allowable torque of 294 N·m (30.0 kgf·m) based on keyway shear strength. The part includes a C-shaped snap ring groove and is made of S45C steel with induction-hardened teeth at 50-60 HRC. Its weight is 1.42 kg. Backlash ranges from 0.40 to 0.60 mm. Keyways comply with JIS B1301 standards with Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KGC2-32 is a gear coupling inner hub with a module of 2, 40 teeth, a 32 mm bore, and an outer diameter of 84 mm. The hub has a face width of 37 mm and a total length of 115 mm. It features a keyway sized 10 mm wide by 3.3 mm deep, with an allowable torque of 294 N·m (30.0 kgf·m) based on keyway shear strength. The part includes a C-shaped snap ring groove and is made of S45C steel with induction-hardened teeth at 50-60 HRC. Its weight is 1.42 kg. Backlash ranges from 0.40 to 0.60 mm. Keyways comply with JIS B1301 standards with Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Gear Type Coupling Inner Hubs (metric) - KGC2-32 - QTC METRIC GEARS
Hicksville, NY, USA
Gear Type Coupling Inner Hubs (metric)
KGC2-32
Gear Type Coupling Inner Hubs (metric) KGC2-32
Module 2, 40 Tooth, 32mm Bore, Mild Steel Gear Coupling Inner Hub

Module 2, 40 Tooth, 32mm Bore, Mild Steel Gear Coupling Inner Hub

Supplier's Site Datasheet
Module 2, 40 Tooth, 32mm Bore, Mild Steel Gear Coupling Inner Hub - KGC2-32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 40 Tooth, 32mm Bore, Mild Steel Gear Coupling Inner Hub
KGC2-32
Module 2, 40 Tooth, 32mm Bore, Mild Steel Gear Coupling Inner Hub KGC2-32
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings Flexible Couplings
Product Number KGC2-32 KGC2-32
Product Name Gear Type Coupling Inner Hubs (metric) Module 2, 40 Tooth, 32mm Bore, Mild Steel Gear Coupling Inner Hub
Coupling Type Gear / Multi-Jaw Spider
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details