QTC METRIC GEARS Gear Type Coupling Inner Hubs (metric) KGC2-30

Description
Module 2, 40 Tooth, 30mm Bore, Mild Steel Gear Coupling Inner Hub
Request a Quote
Description
Module 2, 40 Tooth, 30mm Bore, Mild Steel Gear Coupling Inner Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Module 2, 40 Tooth, 30mm Bore, Mild Steel Gear Coupling Inner Hub (part number KGC2-30) is designed for effective power transmission between rotating shafts. It features standard full depth gear teeth with a pressure angle of 20°, providing reliable engagement and torque transfer. The inner hub is constructed from S45C mild steel and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC, which enhances durability and wear resistance. The product is treated with trivalent chromate for corrosion resistance, ensuring longevity in various operating environments. The inner hub is compatible with a bore size of 30mm and is designed to accommodate up to 5° of angular misalignment due to its crowned gear teeth. It is ready for immediate installation, as it comes machined with keyways and set screw holes. This gear coupling inner hub is suitable for applications requiring robust coupling solutions in mechanical systems.

Datasheet Summary
Powered by GS/AI

The Module 2, 40 Tooth, 30mm Bore, Mild Steel Gear Coupling Inner Hub (part number KGC2-30) is designed for effective power transmission between rotating shafts. It features standard full depth gear teeth with a pressure angle of 20°, providing reliable engagement and torque transfer. The inner hub is constructed from S45C mild steel and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC, which enhances durability and wear resistance. The product is treated with trivalent chromate for corrosion resistance, ensuring longevity in various operating environments. The inner hub is compatible with a bore size of 30mm and is designed to accommodate up to 5° of angular misalignment due to its crowned gear teeth. It is ready for immediate installation, as it comes machined with keyways and set screw holes. This gear coupling inner hub is suitable for applications requiring robust coupling solutions in mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Gear Type Coupling Inner Hubs (metric) - KGC2-30 - QTC METRIC GEARS
Hicksville, NY, USA
Gear Type Coupling Inner Hubs (metric)
KGC2-30
Gear Type Coupling Inner Hubs (metric) KGC2-30
Module 2, 40 Tooth, 30mm Bore, Mild Steel Gear Coupling Inner Hub

Module 2, 40 Tooth, 30mm Bore, Mild Steel Gear Coupling Inner Hub

Supplier's Site Datasheet
Module 2, 40 Tooth, 30mm Bore, Mild Steel Gear Coupling Inner Hub - KGC2-30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 40 Tooth, 30mm Bore, Mild Steel Gear Coupling Inner Hub
KGC2-30
Module 2, 40 Tooth, 30mm Bore, Mild Steel Gear Coupling Inner Hub KGC2-30
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings Flexible Couplings
Product Number KGC2-30 KGC2-30
Product Name Gear Type Coupling Inner Hubs (metric) Module 2, 40 Tooth, 30mm Bore, Mild Steel Gear Coupling Inner Hub
Coupling Type Gear / Multi-Jaw Spider
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
SJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 1.54E6 In-lbs (1.77E6 kg-cm)
Bore Diameter 0.7874 to 11.42 inch (20 to 290 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details