QTC METRIC GEARS Gear Type Coupling Inner Hubs (metric) KGC2-20S

Description
Module 2, 40 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub
Request a Quote
Description
Module 2, 40 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KGC2-20S is a Module 2 gear coupling inner hub featuring 40 teeth and a 20mm bore. Constructed from S45C mild steel, it undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC, which enhances durability. The gear teeth are designed with a standard full depth and a pressure angle of 20°, allowing for effective torque transmission. The hub is treated with trivalent chromate for corrosion resistance. This inner hub is compatible with SDP/SI's gear coupling systems and is ready for immediate installation, as it comes machined with keyways and set screw holes. It is important to note that secondary operations on the tooth areas are not permitted due to the induction hardening process.

Datasheet Summary
Powered by GS/AI

The KGC2-20S is a Module 2 gear coupling inner hub featuring 40 teeth and a 20mm bore. Constructed from S45C mild steel, it undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC, which enhances durability. The gear teeth are designed with a standard full depth and a pressure angle of 20°, allowing for effective torque transmission. The hub is treated with trivalent chromate for corrosion resistance. This inner hub is compatible with SDP/SI's gear coupling systems and is ready for immediate installation, as it comes machined with keyways and set screw holes. It is important to note that secondary operations on the tooth areas are not permitted due to the induction hardening process.

Suppliers

Company
Product
Description
Supplier Links
Gear Type Coupling Inner Hubs (metric) - KGC2-20S - QTC METRIC GEARS
Hicksville, NY, USA
Gear Type Coupling Inner Hubs (metric)
KGC2-20S
Gear Type Coupling Inner Hubs (metric) KGC2-20S
Module 2, 40 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub

Module 2, 40 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub

Supplier's Site Datasheet
Module 2, 40 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub - KGC2-20S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 40 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub
KGC2-20S
Module 2, 40 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub KGC2-20S
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings Flexible Couplings
Product Number KGC2-20S KGC2-20S
Product Name Gear Type Coupling Inner Hubs (metric) Module 2, 40 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub
Coupling Type Gear / Multi-Jaw Spider
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details