QTC METRIC GEARS Gear Type Coupling Inner Hubs (metric) KGC1-20

Description
Module 2, 25 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub
Request a Quote
Description
Module 2, 25 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KGC1-20 is a gear coupling inner hub with a module of 2, 20 teeth, a 10 mm bore, and a pitch diameter of 45 mm. It features induction-hardened S45C gear teeth with a hardness of 50~60 HRC, a 20° pressure angle, and a face width of 25 mm. The coupling has a total length of 73 mm and includes a set screw as an accessory. The allowable torque is 7.00 N·m (0.70 kgf·m), based on keyway shear strength of 49 MPa. Keyways conform to JIS B1301 standards with Js9 tolerance. The product includes a C-shaped snap ring groove and weighs 0.37 kg.

Datasheet Summary
Powered by GS/AI

KGC1-20 is a gear coupling inner hub with a module of 2, 20 teeth, a 10 mm bore, and a pitch diameter of 45 mm. It features induction-hardened S45C gear teeth with a hardness of 50~60 HRC, a 20° pressure angle, and a face width of 25 mm. The coupling has a total length of 73 mm and includes a set screw as an accessory. The allowable torque is 7.00 N·m (0.70 kgf·m), based on keyway shear strength of 49 MPa. Keyways conform to JIS B1301 standards with Js9 tolerance. The product includes a C-shaped snap ring groove and weighs 0.37 kg.

Suppliers

Company
Product
Description
Supplier Links
Gear Type Coupling Inner Hubs (metric) - KGC1-20 - QTC METRIC GEARS
Hicksville, NY, USA
Gear Type Coupling Inner Hubs (metric)
KGC1-20
Gear Type Coupling Inner Hubs (metric) KGC1-20
Module 2, 25 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub

Module 2, 25 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub

Supplier's Site Datasheet
Module 2, 25 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub - KGC1-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 25 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub
KGC1-20
Module 2, 25 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub KGC1-20
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings Flexible Couplings
Product Number KGC1-20 KGC1-20
Product Name Gear Type Coupling Inner Hubs (metric) Module 2, 25 Tooth, 20mm Bore, Mild Steel Gear Coupling Inner Hub
Coupling Type Gear / Multi-Jaw Spider
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Spiral Beam Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Helical / Slit
Units Metric Design
Bore Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details