QTC METRIC GEARS Rectangular Gear Racks (metric) KFRCP5-3000

Description
Circular Pitch 5 - 3000mm Flexible Stainless Steel Rack
Request a Quote Datasheet
Description
Circular Pitch 5 - 3000mm Flexible Stainless Steel Rack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Gear Racks (metric) - KFRCP5-3000 - QTC METRIC GEARS
Hicksville, NY, USA
Rectangular Gear Racks (metric)
KFRCP5-3000
Rectangular Gear Racks (metric) KFRCP5-3000
Circular Pitch 5 - 3000mm Flexible Stainless Steel Rack

Circular Pitch 5 - 3000mm Flexible Stainless Steel Rack

Supplier's Site
Circular Pitch 5 - 3000mm Flexible Stainless Steel Rack - KFRCP5-3000 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 5 - 3000mm Flexible Stainless Steel Rack
KFRCP5-3000
Circular Pitch 5 - 3000mm Flexible Stainless Steel Rack KFRCP5-3000
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10. Call us: 516-328-3300

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.

Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.

Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KFRCP5-3000 KFRCP5-3000
Product Name Rectangular Gear Racks (metric) Circular Pitch 5 - 3000mm Flexible Stainless Steel Rack
Gear Type Rack Rack
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK SUSCP10-20J15, CP10, Module 3.18, 20 Tooth, CP Stainless Steel Gears - suscp10-20j15 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details