KDS1-64 is a module 1, 64-tooth injection-molded spur gear made of Duracon (M90-44), with a pitch diameter of 64 mm, outside diameter of 66 mm, and face width of 18 mm. It has a bore diameter of 15.6 mm and a web thickness of 14 mm, with an allowable bending strength of 4.07 N·m and a weight of 19.4 g. The gear conforms to JIS grade N12 precision and has a backlash of 0.41 mm. The bore tolerance is -0.05 to -0.30 mm, and secondary operations are not recommended due to potential internal bubbles in the molded material.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS1-64 |
| Product Name | Module 1, 64 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |