The KDS1-60 is an injection-molded spur gear with a module of 1, 60 teeth, and made of Duracon (M90-44). It has a pitch diameter of 60 mm, an outside diameter of 62 mm, a face width of 8 mm, and a hub width of 18 mm. The gear has a bore tolerance of -0.05 to -0.30 mm and a backlash range of 0 to 0.60 mm. It weighs 17.6 g and has an allowable bending strength of 3.78 N·m (0.39 kgf·m). The gear teeth meet JIS grade N12 precision standards. Dimensional tolerances follow the molded item classifications for sizes over 30 mm, with a tolerance of ±0.50 mm. Secondary operations are not recommended due to potential internal bubbles in the molded material.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS1-60 |
| Product Name | Module 1, 60 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |