The KDS1 series comprises injection-molded spur gears made of Duracon (M90-44) with a module of 1 and a 20° pressure angle, designed for low-noise, high-torque applications. Each gear features a standard full-depth tooth profile and a bore tolerance of -0.05 to -0.30 mm. The KDS1-56 variant, while not explicitly listed, shares the series specifications including a 56-teeth count, 56 mm pitch diameter, 58 mm outside diameter, and a face width of 8 mm. It has an allowable bending strength of 4.5 N·m and a weight of approximately 23.6 g. Bore tolerances may vary slightly at the center, and the gears have an inherent backlash of 0 to 0.60 mm. Secondary operations are not recommended due to potential internal bubbles in the molded material.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS1-56 |
| Product Name | Module 1, 56 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |