The KDS1 series comprises injection-molded spur gears made from Duracon (M90-44) with a module of 1, 20° pressure angle, and JIS grade N12 precision. Gears in the series have 12 to 80 teeth, matching pitch diameters and face widths. Bore tolerances are -0.05 to -0.30 mm, and dimensional tolerances follow molded standards: ±0.40 mm for 19-30 teeth, ±0.50 mm over 30. Allowable bending torque for similar sizes ranges up to 3.5 N·m. Induction hardening is available as an option but reduces precision and bore tolerance. The gears require parallel shaft alignment, proper lubrication, and safety covers when exposed. Secondary operations are discouraged due to internal bubbles in the molded material.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS1-45 |
| Product Name | Module 1, 45 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |