KDS1-40 is a module 1, 40-tooth injection-molded spur gear made from Duracon (M90-44), with a pressure angle of 20° and JIS grade N12 precision. It has a bore diameter of 16 mm, an outside diameter of 42 mm, and a face width of 14 mm. The gear has a tooth hardness of 110 to 120 HRR, a bending strength of 2.33 N·m, and weighs 8.39 g. Backlash ranges from 0 to 0.60 mm. The bore tolerance is -0.05 to -0.30 mm, with potential slight variation at the center. It is designed for use with sintered metal bushings and requires proper center distance and parallel shaft alignment to ensure even tooth contact and minimize noise or wear.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS1-40 |
| Product Name | Module 1, 40 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |