KDS1-35 is a module 1, 35-tooth injection molded spur gear made of Duracon (M90-44), featuring a 12 mm bore, 14 mm hub diameter, 35 mm pitch diameter, and 37 mm outside diameter. It has a face width of 6 mm and a web thickness of 14 mm. The gear has an allowable bending strength of 1.96 N·m (0.20 kgf·m) and a weight of 6.73 g, with a backlash range of 0 to 0.60 mm. It is rated JIS grade N12 per JIS B1702-1:1998 and meets the dimensional tolerance for sizes over 30 mm, with a tolerance of ±0.50 mm. The bore tolerance is -0.05 to -0.30 mm, and the gear is not suitable for secondary operations. It is intended for use with sintered metal bushings, and the hardening service (Hardened Plus) is available as an optional add-on, though it reduces precision and degrades bore tolerance.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS1-35 |
| Product Name | Module 1, 35 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |