The KDS1 series consists of injection molded spur gears made from Duracon (M90-44) with a module of 1 and a 20° pressure angle, conforming to JIS grade N12 precision. Gears in this series feature standard full-depth teeth, a bore tolerance of -0.05 to -0.30 mm, and are available with tooth counts ranging from 12 to 80. Each gear is sized to match its number of teeth, with corresponding pitch diameter, outside diameter, and face width as specified. The gears are designed for use with sintered metal bushings and require adequate backlash to avoid noise and wear. Secondary operations are not recommended due to potential internal bubbles in the molded material. The allowable bending strength, weight, and backlash vary by tooth count, with values provided for each documented variant in the series.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS1-25 |
| Product Name | Module 1, 25 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |