KDS1-16 is an injection molded spur gear with a module of 1, 16 teeth, and a pitch diameter of 16 mm, made from Duracon (M90-44). It has a bore diameter of 8 mm, an outside diameter of 18 mm, and a face width of 6 mm. The gear has a JIS grade N12 precision rating and a tooth hardness of 110 to 120 HRR. Its allowable bending strength is 0.71 N·m (0.073 kgf·m), with a backlash of 1.87 mm and a weight of 1.10 g. The part is designed for use with standard sintered metal bushings and is not hardened unless specified as Hardened Plus, which reduces precision and degrades bore tolerance.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS1-16 |
| Product Name | Module 1, 16 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |