The KDS0.8-60 is an injection molded spur gear with a module of 0.8 and 60 teeth, made of Duracon (M90-44). It has a pitch diameter of 48 mm, an outside diameter of 49.6 mm, a face width of 10 mm, and a hub width of 14 mm. It has a web thickness of 10 mm, a web O.D. of 39.5 mm, and a bore tolerance of -0.05 to -0.30 mm. The allowable bending strength is 1.70 N·m (0.17 kgf·m), and the weight is 6.55 g. Gear teeth are precision-molded to JIS grade N12 with a 20° pressure angle and standard full depth. Backlash is in the range of 0~0.48 mm. Secondary operations are not recommended due to potential internal bubbles in the molded material. This part belongs to the KDS0.8 series, which is injection molded with no heat treatment unless specified as Hardened Plus.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS0.8-60 |
| Product Name | Module 0.8, 60 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |