The KDS0.8-45 is an injection molded spur gear with a module of 0.8, 45 teeth, and made of Duracon (M90-44). It has a pitch diameter of 36 mm, an outside diameter of 37.6 mm, a face width of 10 mm, and a hub width of 31 mm. The gear has a web thickness of 6 mm, a web O.D. of 19.5 mm, and a hole depth of 10 mm. It supports an allowable bending strength of 1.31 N·m (0.13 kgf·m) and weighs 4.18 g. The gear teeth have a pressure angle of 20° and conform to JIS grade S9 precision. The bore tolerance is -0.05 to -0.30 mm, with potential variation at the center. Secondary operations are not recommended due to potential internal bubbles in the molded material.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS0.8-45 |
| Product Name | Module 0.8, 45 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |