KDS0.8-30 is an injection-molded spur gear with a module of 0.8, 30 teeth, and made from Duracon (M90-44). It has a pitch diameter of 24 mm, an outside diameter of 25.6 mm, a face width of 10 mm, a hub diameter of 12 mm, and a bore diameter of 10 mm. The gear has a total length of 19.5 mm, a web thickness of 2 mm, and weighs 79 g. It has an allowable bending strength of 0.79 N·m and a backlash range of 0 to 0.48 mm. The gear conforms to JIS grade S9 and has a 20° pressure angle with standard full-depth teeth. Secondary operations are not recommended due to potential internal bubbles from molding.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS0.8-30 |
| Product Name | Module 0.8, 30 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |