The KDS0.8-24 is an injection molded spur gear with a module of 0.8, 24 teeth, and made of Duracon (M90-44) thermoplastic. It has a pitch diameter of 19.2 mm, an outside diameter of 20.8 mm, a face width of 8 mm, and a hub width of 10 mm. The gear features a bore diameter of 5 mm and a web thickness of 2 mm. The catalog lists an allowable bending strength of 0.47 N·m (0.048 kgf·m) and a weight of 19.5 g. Backlash is specified as 0 to 0.48 mm. The gear meets JIS grade S9 precision and has a 20° pressure angle with standard full-depth teeth.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS0.8-24 |
| Product Name | Module 0.8, 24 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |