KDS0.5-56 is an injection-molded spur gear with a module of 0.5, 56 teeth, and a pitch diameter of 28 mm. It is made of Duracon (M90-44), has a JIS grade N12 precision, and a face width of 10 mm. The gear has a hub width of 6 mm, an outside diameter of 29 mm, and a bore diameter with tolerance -0.05 to -0.30 mm. It has an allowable bending strength of 1.70 N·m (0.17 kgf·m) and a backlash of 0.48 mm. The weight is approximately 6.55 g. This gear does not support Hardened Plus.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS0.5-56 |
| Product Name | Module 0.5, 56 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |