The KDS0.5-40 is an injection-molded spur gear with a module of 0.5, 40 teeth, and made from Duracon (M90-44). It has a pitch diameter of 20 mm, an outside diameter of 21 mm, a face width of 3 mm, and a hub width of 5 mm. The gear is rated for a bending strength of 1.53 N·m and weighs 1.91 g. It has a standard full-depth tooth profile with a 20° pressure angle and conforms to JIS grade N12. The bore tolerance is -0.05 to -0.30 mm. Secondary operations are not recommended due to potential internal bubbles in the molded material. The gear does not support Hardened Plus treatment.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS0.5-40 |
| Product Name | Module 0.5, 40 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |