KDS0.5-24 is a 0.5 module, 24-tooth injection-molded spur gear made of Duracon (M90-44) with a JIS grade N12 precision rating. It has a pitch diameter of 12 mm, an outside diameter of 13 mm, a face width of 4 mm, and a hub width of 7 mm. The bore tolerance is -0.05 to -0.30 mm. It offers a bending strength of 0.17 N·m and a weight of 0.58 g, with backlash specified as 0.17 mm. The gear is designed for 20° pressure angle and is intended for applications requiring low-noise, minimally machined plastic gearing.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KDS0.5-24 |
| Product Name | Module 0.5, 24 Tooth Duracon (M90-44) Polyplastic Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Duracon (M90-44) |