Stock Drive Products & Sterling Instrument - SDP/SI Module 0.5, 12 Tooth Duracon (M90-44) Polyplastic Spur Gear KDS0.5-12

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KDS0.5-12 is an injection-molded spur gear with a module of 0.5, 12 teeth, and a pitch diameter of 6 mm, made from Duracon (M90-44) acetal resin. It has a bore diameter of 2 mm, face width of 7 mm, and hub width of 4 mm. The gear is JIS grade N12 with a 20° pressure angle and a tooth hardness of 110 to 120 HRR. Its allowable bending torque is 0.063 N·m, and it weighs 0.17 g. Backlash is 0.0064 mm. Secondary operations are not recommended due to internal bubbles in the molded material.

Datasheet Summary
Powered by GS/AI

KDS0.5-12 is an injection-molded spur gear with a module of 0.5, 12 teeth, and a pitch diameter of 6 mm, made from Duracon (M90-44) acetal resin. It has a bore diameter of 2 mm, face width of 7 mm, and hub width of 4 mm. The gear is JIS grade N12 with a 20° pressure angle and a tooth hardness of 110 to 120 HRR. Its allowable bending torque is 0.063 N·m, and it weighs 0.17 g. Backlash is 0.0064 mm. Secondary operations are not recommended due to internal bubbles in the molded material.

Suppliers

Company
Product
Description
Supplier Links
Module 0.5, 12 Tooth Duracon (M90-44) Polyplastic Spur Gear - KDS0.5-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 12 Tooth Duracon (M90-44) Polyplastic Spur Gear
KDS0.5-12
Module 0.5, 12 Tooth Duracon (M90-44) Polyplastic Spur Gear KDS0.5-12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number KDS0.5-12
Product Name Module 0.5, 12 Tooth Duracon (M90-44) Polyplastic Spur Gear
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
Pressure Angle 20°
Material Duracon (M90-44)
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 192 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32192 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 192
Design English
View Details
32 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details
Module 0.4, 10 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design Metric
View Details
Module 0.8, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details