KDG0.8-40R1 is a right-hand lead plastic worm gear with a module of 0.8, 40 teeth, and one start. It is made of polyacetal, has a bore of 20 mm, a pitch diameter of 32.05 mm, an outside diameter of 33.6 mm, a face width of 9 mm, and a total length of 18 mm. The gear has a hub width of 9 mm, a mounting distance of 23 mm, an allowable torque of 0.74 N·m (0.076 kgf·m), and a backlash range of 0.04 to 0.22 mm. It weighs 14.0 g.
Module 0.8, 40 Tooth, 1 Start, Right Handed Polyacetal Worm Gear
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KDG0.8-40R1 | KDG0.8-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 0.8, 40 Tooth, 1 Start, Right Handed Polyacetal Worm Gear |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 32 mm (1.26 inch) | 32 mm (1.26 inch) |