QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KDG0.8-20R2

Description
Module 0.8, 20 Tooth, 2 Start, Right Handed Polyacetal Worm Gear
Request a Quote
Description
Module 0.8, 20 Tooth, 2 Start, Right Handed Polyacetal Worm Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KDG0.8-20R2 is a right-hand lead plastic worm wheel with module 0.8, 20 teeth, and 2 starts. It is made of polyacetal, has a bore diameter of 5 mm, a hub diameter of 12 mm, a pitch diameter of 16.11 mm, an outside diameter of 17.6 mm, a face width of 9 mm, a hub width of 9 mm, and a total length of 18 mm. The allowable bending torque is 0.31 N·m (0.032 kgf·m), with a backlash range of 0.04 to 0.22 mm and a weight of 3.73 g. The gear is profile-shifted for proper center distance and features a bore finished with a minus tolerance for force fit. The helix angle is 6°34'.

Datasheet Summary
Powered by GS/AI

KDG0.8-20R2 is a right-hand lead plastic worm wheel with module 0.8, 20 teeth, and 2 starts. It is made of polyacetal, has a bore diameter of 5 mm, a hub diameter of 12 mm, a pitch diameter of 16.11 mm, an outside diameter of 17.6 mm, a face width of 9 mm, a hub width of 9 mm, and a total length of 18 mm. The allowable bending torque is 0.31 N·m (0.032 kgf·m), with a backlash range of 0.04 to 0.22 mm and a weight of 3.73 g. The gear is profile-shifted for proper center distance and features a bore finished with a minus tolerance for force fit. The helix angle is 6°34'.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KDG0.8-20R2 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KDG0.8-20R2
Right Hand Lead Worm Gears (metric) KDG0.8-20R2
Module 0.8, 20 Tooth, 2 Start, Right Handed Polyacetal Worm Gear

Module 0.8, 20 Tooth, 2 Start, Right Handed Polyacetal Worm Gear

Supplier's Site Datasheet
Module 0.8, 20 Tooth, 2 Start, Right Handed Polyacetal Worm Gear - KDG0.8-20R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.8, 20 Tooth, 2 Start, Right Handed Polyacetal Worm Gear
KDG0.8-20R2
Module 0.8, 20 Tooth, 2 Start, Right Handed Polyacetal Worm Gear KDG0.8-20R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KDG0.8-20R2 KDG0.8-20R2
Product Name Right Hand Lead Worm Gears (metric) Module 0.8, 20 Tooth, 2 Start, Right Handed Polyacetal Worm Gear
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
PD 16 mm (0.6299 inch) 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details